Cyntec Co., Ltd. Chip Resistor - Surface Mount SCSF0805SF-R010J

Description
10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-SCSF0805SF-R010JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCSF0805SF-R010JTR-ND
Chip Resistor - Surface Mount 2037-SCSF0805SF-R010JTR-ND
10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

10 mOhms ±5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-SCSF0805SF-R010JTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375493-SR731ETTPR360F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.3600 ohms
Tolerance 1 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details