Cyntec Co., Ltd. Chip Resistor - Surface Mount SCRR1206S1-R100F

Description
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R100FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R100FCT-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R100FCT-ND
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R100FTR-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R100FTR-ND
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R100FDKR-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R100FDKR-ND
100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-SCRR1206S1-R100FCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details