Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24DE150R5PDFA

Description
Win Source Part Number: 1237546-S24DE150R5PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24DE (15W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 87.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1609 Base Product Number: S24DE
Request a Quote Datasheet
Description
Win Source Part Number: 1237546-S24DE150R5PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24DE (15W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 87.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1609 Base Product Number: S24DE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237546-S24DE150R5PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237546-S24DE150R5PDFA
Power Supplies - Board Mount - DC DC Converters 1237546-S24DE150R5PDFA
Win Source Part Number: 1237546-S24DE150R5PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24DE (15W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 500mA, 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 87.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1609 Base Product Number: S24DE

Win Source Part Number: 1237546-S24DE150R5PDFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24DE (15W)
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 15 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 500mA, 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 87.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1609
Base Product Number: S24DE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237546-S24DE150R5PDFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers