Cyntec Co., Ltd. Chip Resistor - Surface Mount RLT0510-7-R680-FNH

Description
680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-RLT0510-7-R680-FNHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RLT0510-7-R680-FNHDKR-ND
Chip Resistor - Surface Mount 2037-RLT0510-7-R680-FNHDKR-ND
680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film

680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-RLT0510-7-R680-FNHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RLT0510-7-R680-FNHCT-ND
Chip Resistor - Surface Mount 2037-RLT0510-7-R680-FNHCT-ND
680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film

680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-RLT0510-7-R680-FNHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RLT0510-7-R680-FNHTR-ND
Chip Resistor - Surface Mount 2037-RLT0510-7-R680-FNHTR-ND
680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film

680 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-RLT0510-7-R680-FNHDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers