Cyntec Co., Ltd. Chip Resistor - Surface Mount PFR02S-101-FNH

Description
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-PFR02S-101-FNHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-PFR02S-101-FNHTR-ND
Chip Resistor - Surface Mount 2037-PFR02S-101-FNHTR-ND
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-PFR02S-101-FNHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-PFR02S-101-FNHCT-ND
Chip Resistor - Surface Mount 2037-PFR02S-101-FNHCT-ND
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-PFR02S-101-FNHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-PFR02S-101-FNHDKR-ND
Chip Resistor - Surface Mount 2037-PFR02S-101-FNHDKR-ND
100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

100 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-PFR02S-101-FNHTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details