DELTA ELECTRONICS (AMERICAS)
PFB1224SE-00P0 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
PFB1224SE-00P0
Description
AXIAL 120X38 24V PWM
Request a Quote
Email Supplier
Datasheet
Description
AXIAL 120X38 24V PWM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
603-PFB1224SE-00P0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
265 SCFM (451 m³/hr)
|
|
Maximum Static Pressure
|
2.07 in H2O (3.87 Torr)
|
|
Maximum Sound Level
|
70 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.77 SCFM (11.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details