Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PFB0824DHE

Description
Win Source Part Number: 1368439-PFB0824DHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: PFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: PFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 50000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.35A Power (Watts): 32.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.452 lb (205.02 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 132.6 CFM (3.71m³/min) Static Pressure: 2.030 in H2O (505.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 65.0dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368439-PFB0824DHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: PFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: PFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 50000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.35A Power (Watts): 32.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.452 lb (205.02 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 132.6 CFM (3.71m³/min) Static Pressure: 2.030 in H2O (505.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 65.0dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PFB0824DHE - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PFB0824DHE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PFB0824DHE
Win Source Part Number: 1368439-PFB0824DHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: PFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: PFB0824 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 50000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1.35A Power (Watts): 32.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.452 lb (205.02 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 132.6 CFM (3.71m³/min) Static Pressure: 2.030 in H2O (505.7 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 65.0dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368439-PFB0824DHE
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: PFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: PFB0824
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 50000 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.35A
Power (Watts): 32.4 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.452 lb (205.02 g)
Voltage Range: 14 ~ 26.4VDC
Width: 38.00mm
Air Flow: 132.6 CFM (3.71m³/min)
Static Pressure: 2.030 in H2O (505.7 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 65.0dB(A)
RPM: 9000 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number PFB0824DHE
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 133 SCFM (225 m³/hr)
Static Pressure Range 2 in H2O (3.79 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details