Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0624EHE-F00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 50.4 CFM (1.41m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 50.4 CFM (1.41m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1842-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1842-ND
DC Brushless Fans (BLDC) 603-1842-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 50.4 CFM (1.41m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 50.4 CFM (1.41m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 50.43Cfm, 54Dba; Supply Voltage Vdc Delta Electronics - 78AH8686 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 50.43Cfm, 54Dba; Supply Voltage Vdc Delta Electronics
78AH8686
Axial Fan, 60Mm, 24Vdc, 50.43Cfm, 54Dba; Supply Voltage Vdc Delta Electronics 78AH8686
AXIAL FAN, 60MM, 24VDC, 50.43CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.43CFM; Noise Rating:54dBA; Power Rating:8.64W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 50.43CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:50.43CFM; Noise Rating:54dBA; Power Rating:8.64W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1842-ND 78AH8686
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 50.43Cfm, 54Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50.4 SCFM (85.67 m³/hr) 50.43 SCFM (85.72 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.25 Torr)
Maximum Sound Level 54 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-56354 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6315 SCFM (10734 m³/hr)
Maximum Sound Level 90 dbA
View Details
Axial Fans - 2303045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details