Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PFB0412EHN-TP06

Description
Win Source Part Number: 1339851-PFB0412EHN-T P06 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: PFB Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 288 Voltage - Rated: 12VDC Power (Watts): 6 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.104 lb (47.17 g) Voltage Range: 10.8 ~ 13.2VDC Width: 28.00mm Air Flow: 21.8 CFM (0.610m³/min) Static Pressure: 1.431 in H2O (356.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 54.5dB(A) RPM: 16000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.500A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: PFB0412 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1339851-PFB0412EHN-T P06 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: PFB Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 288 Voltage - Rated: 12VDC Power (Watts): 6 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.104 lb (47.17 g) Voltage Range: 10.8 ~ 13.2VDC Width: 28.00mm Air Flow: 21.8 CFM (0.610m³/min) Static Pressure: 1.431 in H2O (356.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 54.5dB(A) RPM: 16000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.500A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: PFB0412 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - PFB0412EHN-TP06 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
PFB0412EHN-TP06
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) PFB0412EHN-TP06
Win Source Part Number: 1339851-PFB0412EHN-T P06 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: PFB Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 288 Voltage - Rated: 12VDC Power (Watts): 6 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.104 lb (47.17 g) Voltage Range: 10.8 ~ 13.2VDC Width: 28.00mm Air Flow: 21.8 CFM (0.610m³/min) Static Pressure: 1.431 in H2O (356.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 54.5dB(A) RPM: 16000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.500A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: PFB0412 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1339851-PFB0412EHN-TP06
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: PFB
Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Bulk
Size / Dimension: Square - 40mm L x 40mm H
Standard Package: 288
Voltage - Rated: 12VDC
Power (Watts): 6 W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.104 lb (47.17 g)
Voltage Range: 10.8 ~ 13.2VDC
Width: 28.00mm
Air Flow: 21.8 CFM (0.610m³/min)
Static Pressure: 1.431 in H2O (356.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 54.5dB(A)
RPM: 16000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.500A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Base Product Number: PFB0412
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number PFB0412EHN-TP06
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 22 SCFM (37.05 m³/hr)
Static Pressure Range 1 in H2O (2.67 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2213562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 549 SCFM (933 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details