Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters MUN12AD06-SM

Description
Win Source Part Number: 1237553-MUN12AD06-SM Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 7V Voltage - Input (Max): 24V Voltage - Output 1: 0.6 ~ 6V Efficiency: 93% Package / Case: 25-BQFN Exposed Pad, Module Supplier Device Package: 25-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.24" L x 0.24" W x 0.14" H (6.0mm x 6.0mm x 3.5mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Delta Electronics/Cyntec Other Names: 2037-MUN12AD06-SMTR, MUN12AD06-SM,2037-MU N12AD06-SMCT,2037-MU N12AD06-SMDKR Base Product Number: MUN12AD06
Request a Quote Datasheet
Description
Win Source Part Number: 1237553-MUN12AD06-SM Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 7V Voltage - Input (Max): 24V Voltage - Output 1: 0.6 ~ 6V Efficiency: 93% Package / Case: 25-BQFN Exposed Pad, Module Supplier Device Package: 25-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.24" L x 0.24" W x 0.14" H (6.0mm x 6.0mm x 3.5mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Delta Electronics/Cyntec Other Names: 2037-MUN12AD06-SMTR, MUN12AD06-SM,2037-MU N12AD06-SMCT,2037-MU N12AD06-SMDKR Base Product Number: MUN12AD06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237553-MUN12AD06-SM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237553-MUN12AD06-SM
Power Supplies - Board Mount - DC DC Converters 1237553-MUN12AD06-SM
Win Source Part Number: 1237553-MUN12AD06-SM Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 7V Voltage - Input (Max): 24V Voltage - Output 1: 0.6 ~ 6V Efficiency: 93% Package / Case: 25-BQFN Exposed Pad, Module Supplier Device Package: 25-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.24" L x 0.24" W x 0.14" H (6.0mm x 6.0mm x 3.5mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Delta Electronics/Cyntec Other Names: 2037-MUN12AD06-SMTR, MUN12AD06-SM,2037-MU N12AD06-SMCT,2037-MU N12AD06-SMDKR Base Product Number: MUN12AD06

Win Source Part Number: 1237553-MUN12AD06-SM
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, OVP, SCP
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 7V
Voltage - Input (Max): 24V
Voltage - Output 1: 0.6 ~ 6V
Efficiency: 93%
Package / Case: 25-BQFN Exposed Pad, Module
Supplier Device Package: 25-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.24" L x 0.24" W x 0.14" H (6.0mm x 6.0mm x 3.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: Delta Electronics/Cyntec
Other Names: 2037-MUN12AD06-SMTR,MUN12AD06-SM,2037-MUN12AD06-SMCT,2037-MUN12AD06-SMDKR
Base Product Number: MUN12AD06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237553-MUN12AD06-SM
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters - 1244996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details