Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - IPM24S0B0S03FA IPM24S0B0S03FA

Description
Manufacturer: Delta Electronics Win Source Part Number: 1186278-IPM24S0B0S03 FA Series: Delphi IPM24S Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OCP, SCP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 20W Size: 0.70" L x 0.59" W x 0.31" H (17.8mm x 15.0mm x 7.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3 ~ 6.5 V Efficiency: 91% Family Name: IPM24S0B0S03 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 11V Voltage Input MAX: 36V Current - Output (Maximum): 3A Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 1186278-IPM24S0B0S03 FA Series: Delphi IPM24S Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OCP, SCP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 20W Size: 0.70" L x 0.59" W x 0.31" H (17.8mm x 15.0mm x 7.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3 ~ 6.5 V Efficiency: 91% Family Name: IPM24S0B0S03 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 11V Voltage Input MAX: 36V Current - Output (Maximum): 3A Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IPM24S0B0S03FA
1186278-IPM24S0B0S03FA
Power Supplies Board Mount DCDC Converters - IPM24S0B0S03FA 1186278-IPM24S0B0S03FA
Manufacturer: Delta Electronics Win Source Part Number: 1186278-IPM24S0B0S03 FA Series: Delphi IPM24S Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OCP, SCP, UVLO Package: 7-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 20W Size: 0.70" L x 0.59" W x 0.31" H (17.8mm x 15.0mm x 7.8mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3 ~ 6.5 V Efficiency: 91% Family Name: IPM24S0B0S03 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 11V Voltage Input MAX: 36V Current - Output (Maximum): 3A Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Win Source Part Number: 1186278-IPM24S0B0S03FA
Series: Delphi IPM24S
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: Remote On/Off, OCP, SCP, UVLO
Package: 7-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 20W
Size: 0.70" L x 0.59" W x 0.31" H (17.8mm x 15.0mm x 7.8mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3 ~ 6.5 V
Efficiency: 91%
Family Name: IPM24S0B0S03
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.deltaww.com
Input Voltage MIN: 11V
Voltage Input MAX: 36V
Current - Output (Maximum): 3A
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1186278-IPM24S0B0S03FA
Product Name Power Supplies Board Mount DCDC Converters - IPM24S0B0S03FA
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 102A-40KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details