Delta Electronics (Americas) AC DC Converters IMA-S1000-12-YYPLI

Description
Enclosed AC DC Converters 1 Output 12V 84A 80 ~ 275 VAC, 120 ~ 300 VDC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 12V 84A 80 ~ 275 VAC, 120 ~ 300 VDC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Acdc Medical Enclosed 1000W 12Vout power supply from Delta Electronics is designed for medical and industrial applications. It operates within an input voltage range of 80 Vac to 275 Vac or 120 Vdc to 300 Vdc, with a nominal output voltage of 12 V and a maximum output power of 1,000 W. The device features a high efficiency of up to 94% and includes a 5 V standby output. This power supply is equipped with multiple protection features, including over voltage, over current, short circuit, and over temperature protections, all with auto recovery capabilities. It supports remote sensing for voltage drop compensation and has a maximum output current of 84 A. The unit is compliant with safety standards for medical use and has a mean time between failures (MTBF) of 500,000 hours. The compact design measures 5 x 8.25 x 1.6 inches and operates with low acoustic noise levels below 39 dB(A). Additionally, it is PMBus,Ñ¢ compatible for control, programming, and monitoring, making it suitable for various applications requiring reliable power supply solutions.

Datasheet Summary
Powered by GS/AI

The Acdc Medical Enclosed 1000W 12Vout power supply from Delta Electronics is designed for medical and industrial applications. It operates within an input voltage range of 80 Vac to 275 Vac or 120 Vdc to 300 Vdc, with a nominal output voltage of 12 V and a maximum output power of 1,000 W. The device features a high efficiency of up to 94% and includes a 5 V standby output. This power supply is equipped with multiple protection features, including over voltage, over current, short circuit, and over temperature protections, all with auto recovery capabilities. It supports remote sensing for voltage drop compensation and has a maximum output current of 84 A. The unit is compliant with safety standards for medical use and has a mean time between failures (MTBF) of 500,000 hours. The compact design measures 5 x 8.25 x 1.6 inches and operates with low acoustic noise levels below 39 dB(A). Additionally, it is PMBus,Ñ¢ compatible for control, programming, and monitoring, making it suitable for various applications requiring reliable power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1145-1206-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1145-1206-ND
AC DC Converters 1145-1206-ND
Enclosed AC DC Converters 1 Output 12V 84A 80 ~ 275 VAC, 120 ~ 300 VDC Input

Enclosed AC DC Converters 1 Output 12V 84A 80 ~ 275 VAC, 120 ~ 300 VDC Input

Buy Now Datasheet
Acdc Medical Enclosed 1000W 12Vout Rohs Compliant Delta Electronics/power - 52AH7115 - Newark, An Avnet Company
Chicago, IL, United States
Acdc Medical Enclosed 1000W 12Vout Rohs Compliant Delta Electronics/power
52AH7115
Acdc Medical Enclosed 1000W 12Vout Rohs Compliant Delta Electronics/power 52AH7115
ACDC MEDICAL ENCLOSED 1000W 12VOUT ROHS COMPLIANT: YES

ACDC MEDICAL ENCLOSED 1000W 12VOUT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1145-1206-ND 52AH7115
Product Name AC DC Converters Acdc Medical Enclosed 1000W 12Vout Rohs Compliant Delta Electronics/power
Type AC/DC Converter; Medical Power Supply; 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details