Cyntec Co., Ltd. Fixed Inductors HTEX25201B-4R7MSR

Description
4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HTEX25201B-4R7MSRCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HTEX25201B-4R7MSRTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HTEX25201B-4R7MSRDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 1.7A 210mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HTEX25201B-4R7MSRCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details