4.7µH Shielded Inductor 1.7A 240mOhm Max 1210 (3225 Metric)
4.7µH Shielded Inductor 1.7A 240mOhm Max 1210 (3225 Metric)
4.7µH Shielded Inductor 1.7A 240mOhm Max 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HMLQ32251T-4R7MSDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |