Cyntec Co., Ltd. Fixed Inductors HMLQ20161T-R47MDR

Description
470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HMLQ20161T-R47MDRTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLQ20161T-R47MDRCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLQ20161T-R47MDRDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Inductor 4.4A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HMLQ20161T-R47MDRTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details