1µH Shielded Inductor 3.4A 55mOhm Max 1008 (2520 Metric)
1µH Shielded Inductor 3.4A 55mOhm Max 1008 (2520 Metric)
1µH Shielded Inductor 3.4A 55mOhm Max 1008 (2520 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HMLB25201T-1R0MSRDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |