Cyntec Co., Ltd. Fixed Inductors HMLB25201B-R47MSR

Description
470nH Shielded Inductor 4.5A 26mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 4.5A 26mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-HMLB25201B-R47MSRTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 4.5A 26mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.5A 26mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-HMLB25201B-R47MSRCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 4.5A 26mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.5A 26mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-HMLB25201B-R47MSRTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details