Delta Electronics (Americas) Filter Fan, 160Cfm, 230Vac, 31W; Product Range Delta Electronics HEF160BAA

Description
FILTER FAN, 160CFM, 230VAC, 31W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"
Datasheet
Description
FILTER FAN, 160CFM, 230VAC, 31W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 160Cfm, 230Vac, 31W; Product Range Delta Electronics - 78AH8700 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 160Cfm, 230Vac, 31W; Product Range Delta Electronics
78AH8700
Filter Fan, 160Cfm, 230Vac, 31W; Product Range Delta Electronics 78AH8700
FILTER FAN, 160CFM, 230VAC, 31W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"

FILTER FAN, 160CFM, 230VAC, 31W; Product Range:HEF160 Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:136mm; External Height - Imperial:10"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 78AH8700
Product Name Filter Fan, 160Cfm, 230Vac, 31W; Product Range Delta Electronics
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details