FIXED IND 330NH SURFACE MOUNT
FIXED IND 330NH SURFACE MOUNT
FIXED IND 330NH SURFACE MOUNT
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-HCB1075N-311TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | RF Choke |
| Configuration | Fixed |