Delta Electronics (Americas) Fixed Inductors HCB1065-121

Description
120nH Unshielded Inductor 51A 0.48mOhm Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Inductor 51A 0.48mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HCB1065-121-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HCB1065-121-ND
Fixed Inductors HCB1065-121-ND
120nH Unshielded Inductor 51A 0.48mOhm Nonstandard

120nH Unshielded Inductor 51A 0.48mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HCB1065-121-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details