Delta Electronics (Americas) Fixed Inductors HCB1050-181

Description
180nH Unshielded Inductor 37A 0.39mOhm Nonstandard
Request a Quote Datasheet
Description
180nH Unshielded Inductor 37A 0.39mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HCB1050-181-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HCB1050-181-ND
Fixed Inductors HCB1050-181-ND
180nH Unshielded Inductor 37A 0.39mOhm Nonstandard

180nH Unshielded Inductor 37A 0.39mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HCB1050-181-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers