Delta Electronics (Americas) Fixed Inductors HCB0750-700

Description
70nH Unshielded Inductor 37A 0.32mOhm Nonstandard
Request a Quote Datasheet
Description
70nH Unshielded Inductor 37A 0.32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1023-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1023-1-ND
Fixed Inductors 2035-1023-1-ND
70nH Unshielded Inductor 37A 0.32mOhm Nonstandard

70nH Unshielded Inductor 37A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2035-1023-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1023-6-ND
Fixed Inductors 2035-1023-6-ND
70nH Unshielded Inductor 37A 0.32mOhm Nonstandard

70nH Unshielded Inductor 37A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 2035-1023-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1023-2-ND
Fixed Inductors 2035-1023-2-ND
70nH Unshielded Inductor 37A 0.32mOhm Nonstandard

70nH Unshielded Inductor 37A 0.32mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1023-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details