150nH Unshielded Inductor 37A 0.32mOhm Nonstandard
150nH Unshielded Inductor 37A 0.32mOhm Nonstandard
Manufacturer: Delta Electronics
Win Source Part Number: 873246-HCB0750-151
Series: HCB0750
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded - Inductor 0.32mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: HCB0750
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: HCB0750-151-ND, 2035-1026-1, 2035-1026-2, 2035-1026-6
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2035-1026-2-ND | 873246-HCB0750-151 |
| Product Name | Fixed Inductors | Fixed Inductors - HCB0750-151 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |