Delta Electronics (Americas) DC Brushless Fans (BLDC) GFB0412SHS-DF00

Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 30.2 CFM (0.846m³/min) 3 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 30.2 CFM (0.846m³/min) 3 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1846-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1846-ND
DC Brushless Fans (BLDC) 603-1846-ND
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 30.2 CFM (0.846m³/min) 3 Wire Leads per Fan

Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 30.2 CFM (0.846m³/min) 3 Wire Leads per Fan

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 30.23Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7422 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 30.23Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7422
Axial Fan, 40Mm, 12Vdc, 30.23Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7422
AXIAL FAN, 40MM, 12VDC, 30.23CFM, 63DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:30.23CFM; Noise Rating:63dBA; Power Rating:13.2W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 30.23CFM, 63DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:30.23CFM; Noise Rating:63dBA; Power Rating:13.2W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1846-ND 77AH7422
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 30.23Cfm, 63Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.2 SCFM (51.33 m³/hr) 30.23 SCFM (51.38 m³/hr)
Maximum Static Pressure 2.34 in H2O (4.38 Torr)
Maximum Sound Level 63 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8664 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 120 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details