Delta Electronics (Americas) DC Brushless Fans (BLDC) GFB0412ES-E

Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 33.9 CFM (0.949m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 33.9 CFM (0.949m³/min) 4 Wire Leads per Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-GFB0412ES-E-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-GFB0412ES-E-ND
DC Brushless Fans (BLDC) 603-GFB0412ES-E-ND
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 33.9 CFM (0.949m³/min) 4 Wire Leads per Fan

Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 33.9 CFM (0.949m³/min) 4 Wire Leads per Fan

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 0.96M3/min; Supply Voltage Vdc Delta Electronics/fans - 26AJ4854 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 0.96M3/min; Supply Voltage Vdc Delta Electronics/fans
26AJ4854
Axial Fan, 40Mm, 12V, 0.96M3/min; Supply Voltage Vdc Delta Electronics/fans 26AJ4854
AXIAL FAN, 40MM, 12V, 0.96M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.9CFM; Noise Rating:73dBA; Power Rating:39W; Rated Speed:29500rpm

AXIAL FAN, 40MM, 12V, 0.96M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:33.9CFM; Noise Rating:73dBA; Power Rating:39W; Rated Speed:29500rpm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-GFB0412ES-E-ND 26AJ4854
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 0.96M3/min; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.9 SCFM (57.62 m³/hr) 33.9 SCFM (57.62 m³/hr)
Maximum Static Pressure 6.44 in H2O (12.03 Torr)
Maximum Sound Level 73 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
50x50x10mm, 5 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details