Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB1224EHE

Description
Win Source Part Number: 1348589-FFB1224EHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: FFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 36 Voltage - Rated: 24VDC Power (Watts): 24 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.816 lb (370.13 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 190.0 CFM (5.32m³/min) Static Pressure: 0.700 in H2O (174.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 59.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 122°F (-10 ~ 50°C) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.00A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: FFB1224 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1348589-FFB1224EHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: FFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 36 Voltage - Rated: 24VDC Power (Watts): 24 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.816 lb (370.13 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 190.0 CFM (5.32m³/min) Static Pressure: 0.700 in H2O (174.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 59.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 122°F (-10 ~ 50°C) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.00A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: FFB1224 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FFB1224EHE - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FFB1224EHE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB1224EHE
Win Source Part Number: 1348589-FFB1224EHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: FFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 36 Voltage - Rated: 24VDC Power (Watts): 24 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.816 lb (370.13 g) Voltage Range: 14 ~ 26.4VDC Width: 38.00mm Air Flow: 190.0 CFM (5.32m³/min) Static Pressure: 0.700 in H2O (174.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 59.0dB(A) RPM: 4000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 122°F (-10 ~ 50°C) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.00A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: FFB1224 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1348589-FFB1224EHE
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: FFB
Features: Locked Rotor Protection
Termination: 2 Wire Leads
Package: Box
Size / Dimension: Square - 120mm L x 120mm H
Standard Package: 36
Voltage - Rated: 24VDC
Power (Watts): 24 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.816 lb (370.13 g)
Voltage Range: 14 ~ 26.4VDC
Width: 38.00mm
Air Flow: 190.0 CFM (5.32m³/min)
Static Pressure: 0.700 in H2O (174.4 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 59.0dB(A)
RPM: 4000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 122°F (-10 ~ 50°C)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.00A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Base Product Number: FFB1224
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number FFB1224EHE
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 190 SCFM (323 m³/hr)
Static Pressure Range 1 in H2O (1.31 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details