Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0812SHE-R00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 68.5 CFM (1.92m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 68.5 CFM (1.92m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1940-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1940-ND
DC Brushless Fans (BLDC) 603-1940-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 68.5 CFM (1.92m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 68.5 CFM (1.92m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 12V, 68.51Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8667 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12V, 68.51Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics
78AH8667
Axial Fan, 80Mm, 12V, 68.51Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics 78AH8667
AXIAL FAN, 80MM, 12V, 68.51CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.51CFM; Noise Rating:48.5dBA; Power Rating:6.96W

AXIAL FAN, 80MM, 12V, 68.51CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:68.51CFM; Noise Rating:48.5dBA; Power Rating:6.96W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1940-ND 78AH8667
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 12V, 68.51Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.5 SCFM (116 m³/hr) 68.51 SCFM (116 m³/hr)
Maximum Static Pressure 0.5910 in H2O (1.1 Torr)
Maximum Sound Level 48.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details