Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0812SH

Description
Win Source Part Number: 1368429-FFB0812SH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.500A Power (Watts): 6 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.253 lb (114.76 g) Voltage Range: 4 ~ 13.2VDC Width: 25.40mm Air Flow: 67.0 CFM (1.88m³/min) Static Pressure: 0.392 in H2O (97.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.6dB(A) RPM: 4500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368429-FFB0812SH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.500A Power (Watts): 6 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.253 lb (114.76 g) Voltage Range: 4 ~ 13.2VDC Width: 25.40mm Air Flow: 67.0 CFM (1.88m³/min) Static Pressure: 0.392 in H2O (97.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.6dB(A) RPM: 4500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FFB0812SH - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FFB0812SH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0812SH
Win Source Part Number: 1368429-FFB0812SH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: FFB0812 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 80mm L x 80mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.500A Power (Watts): 6 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.253 lb (114.76 g) Voltage Range: 4 ~ 13.2VDC Width: 25.40mm Air Flow: 67.0 CFM (1.88m³/min) Static Pressure: 0.392 in H2O (97.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 48.6dB(A) RPM: 4500 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368429-FFB0812SH
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: FFB
Package: Tray
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: FFB0812
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 80mm L x 80mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.500A
Power (Watts): 6 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.253 lb (114.76 g)
Voltage Range: 4 ~ 13.2VDC
Width: 25.40mm
Air Flow: 67.0 CFM (1.88m³/min)
Static Pressure: 0.392 in H2O (97.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 48.6dB(A)
RPM: 4500 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number FFB0812SH
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 67 SCFM (114 m³/hr)
Static Pressure Range 0 in H2O (0.7324 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 176 SCFM (300 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details