Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 89.9 CFM (2.52m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1059-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 89.9 SCFM (153 m³/hr) |
| Maximum Static Pressure | 0.9220 in H2O (1.72 Torr) |
| Maximum Sound Level | 59.8 dbA |
| Nominal Voltage | 12 volts |