Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads
AXIAL FAN, 40MM, 24VDC, 15.79CFM, 42DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:42dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1597-ND | 77AH7415 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 24Vdc, 15.79Cfm, 42Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.8 SCFM (26.86 m³/hr) | 15.79 SCFM (26.84 m³/hr) |
| Maximum Static Pressure | 0.5090 in H2O (0.9510 Torr) | |
| Maximum Sound Level | 42 dbA | |
| Nominal Voltage | 24 volts | 24 volts |