Delta Electronics (Americas) DC Brushless Fans (BLDC) FFB0412VHN-BR00

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 3 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 3 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7408, is a 40mm fan designed for 12V DC operation. It delivers an airflow of 15.79 CFM while maintaining a noise level of 45 dBA, making it suitable for applications where noise reduction is a priority. The fan features a ball bearing type for enhanced durability and reliability. It operates at a power rating of 1.92W and is RoHS compliant. Engineers should note that proper handling and installation are crucial to avoid damage, and the fan should not be exposed to corrosive environments. Additionally, it is important to ensure correct polarity when connecting the fan to prevent potential damage.

Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7408, is a 40mm fan designed for 12V DC operation. It delivers an airflow of 15.79 CFM while maintaining a noise level of 45 dBA, making it suitable for applications where noise reduction is a priority. The fan features a ball bearing type for enhanced durability and reliability. It operates at a power rating of 1.92W and is RoHS compliant. Engineers should note that proper handling and installation are crucial to avoid damage, and the fan should not be exposed to corrosive environments. Additionally, it is important to ensure correct polarity when connecting the fan to prevent potential damage.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2007-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2007-ND
DC Brushless Fans (BLDC) 603-2007-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.8 CFM (0.442m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7408 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7408
Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7408
AXIAL FAN, 40MM, 12VDC, 15.79CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:45dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 15.79CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:45dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2007-ND 77AH7408
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 15.79Cfm, 45Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.8 SCFM (26.86 m³/hr) 15.79 SCFM (26.84 m³/hr)
Maximum Static Pressure 0.5090 in H2O (0.9510 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details