Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0412VHN-BF00

Description
Win Source Part Number: 1368418-FFB0412VHN-B F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: FFB0412 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.160A Power (Watts): 1.92 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.071 lb (32.21 g) Voltage Range: 4.5 ~ 13.2VDC Width: 28.00mm Air Flow: 15.8 CFM (0.442m³/min) Static Pressure: 0.509 in H2O (126.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 9500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368418-FFB0412VHN-B F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: FFB0412 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.160A Power (Watts): 1.92 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.071 lb (32.21 g) Voltage Range: 4.5 ~ 13.2VDC Width: 28.00mm Air Flow: 15.8 CFM (0.442m³/min) Static Pressure: 0.509 in H2O (126.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 9500 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FFB0412VHN-BF00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FFB0412VHN-BF00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FFB0412VHN-BF00
Win Source Part Number: 1368418-FFB0412VHN-B F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: FFB Package: Box Product Status: Obsolete Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: FFB0412 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.160A Power (Watts): 1.92 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.071 lb (32.21 g) Voltage Range: 4.5 ~ 13.2VDC Width: 28.00mm Air Flow: 15.8 CFM (0.442m³/min) Static Pressure: 0.509 in H2O (126.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 9500 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368418-FFB0412VHN-BF00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: FFB
Package: Box
Product Status: Obsolete
Features: Locked Rotor Protection, Speed Sensor (Tach)
Base Product Number: FFB0412
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 40mm L x 40mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.160A
Power (Watts): 1.92 W
Termination: 3 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.071 lb (32.21 g)
Voltage Range: 4.5 ~ 13.2VDC
Width: 28.00mm
Air Flow: 15.8 CFM (0.442m³/min)
Static Pressure: 0.509 in H2O (126.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 45.0dB(A)
RPM: 9500 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number FFB0412VHN-BF00
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 16 SCFM (26.86 m³/hr)
Static Pressure Range 1 in H2O (0.9510 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88-45316 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details