Delta Electronics (Americas) Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans FFB0412VHN-A

Description
AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7403 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7403
Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7403
AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 19.159CFM, 48.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.159CFM; Noise Rating:48.5dBA; Power Rating:3.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7403
Product Name Axial Fan, 40Mm, 12V, 19.159Cfm, 48.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.16 SCFM (32.57 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Axial Fan - 125XR5 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (191 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1759808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details