Fan Tubeaxial 24VDC Round - 172mm Dia Ball 325.0 CFM (9.10m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1130-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 325 SCFM (552 m³/hr) |
| Maximum Static Pressure | 1.08 in H2O (2.02 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 24 volts |