Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB1524VHG

Description
Win Source Part Number: 1368430-EFB1524VHG Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: EFB1524 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 80000 Hrs @ 40°C Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.970A Power (Watts): 23.28 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 1.9 lbs (861.8 g) Voltage Range: 12 ~ 28VDC Width: 50.80mm Air Flow: 302.3 CFM (8.46m³/min) Static Pressure: 0.937 in H2O (233.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 60.0dB(A) RPM: 4000 RPM Material - Frame: Aluminum Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368430-EFB1524VHG Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: EFB1524 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 80000 Hrs @ 40°C Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.970A Power (Watts): 23.28 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 1.9 lbs (861.8 g) Voltage Range: 12 ~ 28VDC Width: 50.80mm Air Flow: 302.3 CFM (8.46m³/min) Static Pressure: 0.937 in H2O (233.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 60.0dB(A) RPM: 4000 RPM Material - Frame: Aluminum Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - EFB1524VHG - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
EFB1524VHG
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB1524VHG
Win Source Part Number: 1368430-EFB1524VHG Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Tray Product Status: Active Features: Locked Rotor Protection Base Product Number: EFB1524 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 80000 Hrs @ 40°C Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.970A Power (Watts): 23.28 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 1.9 lbs (861.8 g) Voltage Range: 12 ~ 28VDC Width: 50.80mm Air Flow: 302.3 CFM (8.46m³/min) Static Pressure: 0.937 in H2O (233.4 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 60.0dB(A) RPM: 4000 RPM Material - Frame: Aluminum Material - Blade: Plastic

Win Source Part Number: 1368430-EFB1524VHG
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: EFB
Package: Tray
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: EFB1524
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 80000 Hrs @ 40°C
Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.970A
Power (Watts): 23.28 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 1.9 lbs (861.8 g)
Voltage Range: 12 ~ 28VDC
Width: 50.80mm
Air Flow: 302.3 CFM (8.46m³/min)
Static Pressure: 0.937 in H2O (233.4 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 60.0dB(A)
RPM: 4000 RPM
Material - Frame: Aluminum
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number EFB1524VHG
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 302 SCFM (514 m³/hr)
Static Pressure Range 1 in H2O (1.75 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1947672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 352 SCFM (599 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details