Delta Electronics (Americas) Fans, Thermal Management Fans DC Brushless Fans (BLDC) EFB1524SHG

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: EFB Package: Bulk Product Status: Active Voltage - Rated: 24VDC Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H Width: 50.80mm Static Pressure: 1.083 in H2O (269.8 Pa)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: EFB Package: Bulk Product Status: Active Voltage - Rated: 24VDC Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H Width: 50.80mm Static Pressure: 1.083 in H2O (269.8 Pa)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management Fans DC Brushless Fans (BLDC) - EFB1524SHG - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management Fans DC Brushless Fans (BLDC)
EFB1524SHG
Fans, Thermal Management Fans DC Brushless Fans (BLDC) EFB1524SHG
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: EFB Package: Bulk Product Status: Active Voltage - Rated: 24VDC Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H Width: 50.80mm Static Pressure: 1.083 in H2O (269.8 Pa)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Delta Electronics
Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC)
Series: EFB
Package: Bulk
Product Status: Active
Voltage - Rated: 24VDC
Size / Dimension: Rectangular/Rounded - 172mm L x 150mm H
Width: 50.80mm
Static Pressure: 1.083 in H2O (269.8 Pa)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number EFB1524SHG
Product Name Fans, Thermal Management Fans DC Brushless Fans (BLDC)
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88-50362 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Explosion Proof Blower - EXV1000-7W 10HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details