Delta Electronics (Americas) Fans, Thermal Management - DC Brushless Fans (BLDC) EFB0412VHD

Description
Win Source Part Number: 1020105-EFB0412VHD Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: EFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Tray Standard Package: 336 Voltage - Rated: 12VDC Power (Watts): 1.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.073 lb (33.11 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.120A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1010 Base Product Number: EFB0412 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1020105-EFB0412VHD Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: EFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Tray Standard Package: 336 Voltage - Rated: 12VDC Power (Watts): 1.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.073 lb (33.11 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.120A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1010 Base Product Number: EFB0412 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1020105-EFB0412VHD - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1020105-EFB0412VHD
Fans, Thermal Management - DC Brushless Fans (BLDC) 1020105-EFB0412VHD
Win Source Part Number: 1020105-EFB0412VHD Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: EFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Tray Standard Package: 336 Voltage - Rated: 12VDC Power (Watts): 1.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.073 lb (33.11 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.120A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1010 Base Product Number: EFB0412 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1020105-EFB0412VHD
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: EFB
Features: Locked Rotor Protection
Termination: 2 Wire Leads
Package: Tray
Standard Package: 336
Voltage - Rated: 12VDC
Power (Watts): 1.44 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.073 lb (33.11 g)
Voltage Range: 7 ~ 13.8VDC
Width: 20.00mm
Air Flow: 10.1 CFM (0.283m³/min)
Static Pressure: 0.416 in H2O (103.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 32.5dB(A)
RPM: 9000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 40mm L x 40mm H
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.120A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: 603-1010
Base Product Number: EFB0412
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
FAN DC AXIAL 12V 40X20 9000RPM - EFB0412VHD - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC AXIAL 12V 40X20 9000RPM
EFB0412VHD
FAN DC AXIAL 12V 40X20 9000RPM EFB0412VHD
FAN DC AXIAL 12V 40X20 9000RPM

FAN DC AXIAL 12V 40X20 9000RPM

Buy Now
DC Brushless Fans (BLDC) - 603-1010-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1010-ND
DC Brushless Fans (BLDC) 603-1010-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7331 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7331
Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7331
AXIAL FAN, 40MM, 12VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.44W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 10.1CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.1CFM; Noise Rating:32.5dBA; Power Rating:1.44W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1020105-EFB0412VHD EFB0412VHD 603-1010-ND 77AH7331
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) FAN DC AXIAL 12V 40X20 9000RPM DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 10.1Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr) 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.4160 in H2O (0.7772 Torr)
Maximum Sound Level 32.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details