Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB0412VHD-F00

Description
Win Source Part Number: 1368462-EFB0412VHD-F 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Bulk Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: EFB0412 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.120A Power (Watts): 1.44 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368462-EFB0412VHD-F 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Bulk Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: EFB0412 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.120A Power (Watts): 1.44 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - EFB0412VHD-F00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
EFB0412VHD-F00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EFB0412VHD-F00
Win Source Part Number: 1368462-EFB0412VHD-F 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: EFB Package: Bulk Product Status: Active Features: Locked Rotor Protection, Speed Sensor (Tach) Base Product Number: EFB0412 HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.120A Power (Watts): 1.44 W Termination: 3 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.073 lb (33.11 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 10.1 CFM (0.283m³/min) Static Pressure: 0.416 in H2O (103.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 32.5dB(A) RPM: 9000 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368462-EFB0412VHD-F00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: EFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection, Speed Sensor (Tach)
Base Product Number: EFB0412
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 40mm L x 40mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.120A
Power (Watts): 1.44 W
Termination: 3 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.073 lb (33.11 g)
Voltage Range: 7 ~ 13.8VDC
Width: 20.00mm
Air Flow: 10.1 CFM (0.283m³/min)
Static Pressure: 0.416 in H2O (103.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 32.5dB(A)
RPM: 9000 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number EFB0412VHD-F00
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 10 SCFM (17.17 m³/hr)
Static Pressure Range 0 in H2O (0.7772 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Extractor Fans - 9232694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 641 SCFM (1090 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
146mm AC Centrifugal Fan (Forward Curve/Dual Shaft) - FS146B - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details