Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.2 CFM (0.202m³/min) 3 Wire Leads
AXIAL FAN, 40MM, 12VDC, 7.17CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.17CFM; Noise Rating:24dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1581-ND | 77AH7330 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 7.17Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7.2 SCFM (12.24 m³/hr) | 7.17 SCFM (12.19 m³/hr) |
| Maximum Static Pressure | 0.2180 in H2O (0.4073 Torr) | |
| Maximum Sound Level | 24 dbA | |
| Nominal Voltage | 12 volts | 12 volts |