Delta Electronics (Americas) DC Brushless Fans (BLDC) EFB0412HD

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1009-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1009-ND
DC Brushless Fans (BLDC) 603-1009-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.5 CFM (0.238m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 8.54Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7321 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 8.54Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7321
Axial Fan, 40Mm, 12Vdc, 8.54Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7321
AXIAL FAN, 40MM, 12VDC, 8.54CFM, 28.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.54CFM; Noise Rating:28.5dBA; Power Rating:960mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 8.54CFM, 28.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.54CFM; Noise Rating:28.5dBA; Power Rating:960mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1009-ND 77AH7321
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 8.54Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr) 8.54 SCFM (14.52 m³/hr)
Maximum Static Pressure 0.3030 in H2O (0.5661 Torr)
Maximum Sound Level 28.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details