Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SOLENOIDS
DELTA ELECTRONICS (AMERICAS)
DSOL-1367-05E -- SOLENOIDS
Delta Electronics (Americas)
Solenoids
DSOL-1367-05E
Description
SOLENOID PULL INTERMITTENT 5V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SOLENOID PULL INTERMITTENT 5V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Solenoids
1144-DSOL-1367-05E-ND
Solenoids
1144-DSOL-1367-05E-ND
SOLENOID PULL INTERMITTENT 5V
SOLENOID PULL INTERMITTENT 5V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Linear Solenoids
Product Number
1144-DSOL-1367-05E-ND
Product Name
Solenoids
DC
Rated for DC Operation; 5VDC
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Flapper Solenoid
View Details
RS Components, Ltd.
Linear Solenoids
3467894
Specs
Maximum Stroke
15 mm (0.5906 inch)
DC
230 v ac
AC
Rated for AC Operation
View Details
GEEPLUS Inc.
Tubular Solenoid
253-H
Specs
Maximum Stroke
12 mm (0.4724 inch)
Life Cycles
2.00E6 to 1.00E7 cycles
DC
Rated for DC Operation; 3.9- 409 VDC
View Details
Johnson Electric North America, Inc.
Low Profile Linear DC Solenoids
8EC
Specs
DC
Rated for DC Operation
View Details