Eaton Corporation Motor Control Solenoid 10370H1

Description
PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT 10370 MODEL
Datasheet
Description
PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT 10370 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control Solenoid - 10370H1 - Eaton Corporation
Cleveland, OH, USA
Motor Control Solenoid
10370H1
Motor Control Solenoid 10370H1
PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 1.83 AMPERE INRUSH CURRENT PLUNGER PROVIDED WITH CONNECTING PIN SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT 10370 MODEL
  • PULL TYPE
  • 1 INCH MAX. STROKE
  • 60 HZ FREQUENCY RATING
  • 110 V VOLTAGE RATING
  • WALL MOUNTING
  • OPEN ENCLOSURE
  • A DESIGNATED SIZE
  • 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE
  • 0.34 AMPERE SEALED CURRENT
  • 0.55 LB MAGNETIC FORCE AGAINST GRAVITY
  • 0.9 LB MAGNETIC FORCE WITH GRAVITY
  • 1.83 AMPERE INRUSH CURRENT
  • PLUNGER PROVIDED WITH CONNECTING PIN
  • SIZE 2.38 INCH WIDTH X 2.25 INCH DEPTH X 2.63 INCH HEIGHT
  • 10370 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Linear Solenoids
Product Number 10370H1
Product Name Motor Control Solenoid
Maximum Stroke 25.4 mm (1 inch)
AC 115VAC
Frequency 60 Hz
Starting Force 3.2 N (11.52 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
TO Series Open Frame Solenoid - Model TO-0626 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 3073326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 3 mm (0.1181 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
Solenoid - EB600 - Specialty Product Technologies
Specialty Product Technologies
Specs
Maximum Stroke 12.7 mm (0.5000 inch)
DC Rated for DC Operation; 42 V
AC Rated for AC Operation; 110 V, 120 V, 220 V, 240 V
View Details