Delta Electronics (Americas) Solenoids DSOL-1151-24E

Description
SOLENOID PULL INTERMITTENT 24V
Request a Quote Datasheet
Description
SOLENOID PULL INTERMITTENT 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 1144-DSOL-1151-24E-ND - DigiKey
Thief River Falls, MN, United States
SOLENOID PULL INTERMITTENT 24V

SOLENOID PULL INTERMITTENT 24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Solenoids
Product Number 1144-DSOL-1151-24E-ND
Product Name Solenoids
DC Rated for DC Operation; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid  for Appliances -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Proportional Solenoid - PS Series - GEEPLUS Inc.
Specs
Maximum Stroke 0.4000 to 2.3 mm (0.0157 to 0.0906 inch)
DC Rated for DC Operation; 24VDC (optional feature); 15 V
Power Rating 2 to 7.9 DC watts or AC VA
View Details
Linear Solenoids - 3073663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 10 mm (0.3937 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
DC Solenoid - 1577 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
DC Rated for DC Operation; 24VDC
Continuous Duty Rated for Continuous Duty
Power Rating 4.7 DC watts or AC VA
View Details