Delta Electronics (Americas) Solenoids DSMS-0730-24

Description
"Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138"" (3.50mm) Stroke 24VDC Chassis Mount"
Request a Quote Datasheet
Description
"Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138"" (3.50mm) Stroke 24VDC Chassis Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoids - 1144-1319-ND - DigiKey
Thief River Falls, MN, United States
Solenoids
1144-1319-ND
Solenoids 1144-1319-ND
"Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138"" (3.50mm) Stroke 24VDC Chassis Mount"

"Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138"" (3.50mm) Stroke 24VDC Chassis Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Solenoids
Product Number 1144-1319-ND
Product Name Solenoids
DC Rated for DC Operation; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Super Stroke Solenoids - M- Series - GEEPLUS Inc.
Specs
Maximum Stroke 20 to 35 mm (0.7874 to 1.38 inch)
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
View Details
Linear Solenoids - 1878761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 25 mm (0.9843 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
AC Solenoid - 1575 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
AC Rated for AC Operation; 120VAC
Continuous Duty Rated for Continuous Duty
Power Rating 6.8 DC watts or AC VA
View Details