Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
DELTA ELECTRONICS (AMERICAS)
DRF-48V240W1GBA -- INDUSTRIAL, DIN RAIL POWER SUPPLIES
Delta Electronics (Americas)
Industrial, DIN Rail Power Supplies
DRF-48V240W1GBA
Description
AC/DC DIN RAIL 48V 240W COATED
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
AC/DC DIN RAIL 48V 240W COATED
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1145-DRF-48V240W1GBA-ND
Industrial, DIN Rail Power Supplies
1145-DRF-48V240W1GBA-ND
AC/DC DIN RAIL 48V 240W COATED
AC/DC DIN RAIL 48V 240W COATED
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
1145-DRF-48V240W1GBA-ND
Product Name
Industrial, DIN Rail Power Supplies
Type
1
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
PS1111-2402-0002 | Power supply PS1000; output: 24 V DC, 2.5 A; input: AC 100…240 V, 1-phase, NEC Class2
View Details
TDK-Lambda Europe GmbH
Medical, AC-DC, digital power solution (300W convection/400W fan cooled)
CFE400M-24-5C-N1-CML-NT
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
16.6 amps
View Details
ABSOPULSE Electronics Ltd.
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications
HVI 3KR-3U4
Specs
Type
DC-DC Converter; High Voltage
Technology
Switching Power Supply
Applications
Train, Mobile
View Details
TE Connectivity
Power Supplies
5000004987-SE
Specs
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details