Cyntec Co., Ltd. Fixed Inductors CMLS104T-R15MS

Description
150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLS104T-R15MSTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard

150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS104T-R15MSCT-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard

150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS104T-R15MSDKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard

150nH Shielded Inductor 52A 0.65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLS104T-R15MSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details