Cyntec Co., Ltd. Fixed Inductors CMLS104T-3R3MS

Description
3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLS104T-3R3MSDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard

3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS104T-3R3MSTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard

3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLS104T-3R3MSCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard

3.3µH Shielded Inductor 10.7A 11.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLS104T-3R3MSDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details