Delta Electronics (Americas) Fixed Inductors CMLS063T-R33MS

Description
330nH Shielded Inductor 23A 3.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 23A 3.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMLS063T-R33MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLS063T-R33MS-ND
Fixed Inductors CMLS063T-R33MS-ND
330nH Shielded Inductor 23A 3.8mOhm Max Nonstandard

330nH Shielded Inductor 23A 3.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1172001-CMLS063T-R33MS
Inductors, Coils, Chokes - Fixed Inductors 1172001-CMLS063T-R33MS
Win Source Part Number: 1172001-CMLS063T-R33 MS Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMLS063T Package: Tape & Reel (TR) Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 3.8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.274" L x 0.260" W (6.95mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 23 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS063T Current - Saturation (Isat): 32A

Win Source Part Number: 1172001-CMLS063T-R33MS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CMLS063T
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 3.8mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.274" L x 0.260" W (6.95mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Cyntec
Base Product Number: CMLS063T
Current - Saturation (Isat): 32A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMLS063T-R33MS-ND 1172001-CMLS063T-R33MS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details