Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors CMLS051B-R10MS

Description
Win Source Part Number: 1139758-CMLS051B-R10 MS Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMLS051B Package: Tape & Reel (TR) Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 5.1mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS051B Current - Saturation (Isat): 30A
Request a Quote Datasheet
Description
Win Source Part Number: 1139758-CMLS051B-R10 MS Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMLS051B Package: Tape & Reel (TR) Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 5.1mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS051B Current - Saturation (Isat): 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1139758-CMLS051B-R10MS
Inductors, Coils, Chokes - Fixed Inductors 1139758-CMLS051B-R10MS
Win Source Part Number: 1139758-CMLS051B-R10 MS Category: Inductors, Coils, Chokes>Fixed Inductors Series: CMLS051B Package: Tape & Reel (TR) Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 5.1mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Delta Electronics/Cyntec Base Product Number: CMLS051B Current - Saturation (Isat): 30A

Win Source Part Number: 1139758-CMLS051B-R10MS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CMLS051B
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 5.1mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.213" L x 0.205" W (5.40mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Delta Electronics/Cyntec
Base Product Number: CMLS051B
Current - Saturation (Isat): 30A

Buy Now
Fixed Inductors - CMLS051B-R10MS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMLS051B-R10MS-ND
Fixed Inductors CMLS051B-R10MS-ND
100nH Shielded Inductor 16A 5.1mOhm Max Nonstandard

100nH Shielded Inductor 16A 5.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1139758-CMLS051B-R10MS CMLS051B-R10MS-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N0 0302CS-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1624116-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details