Cyntec Co., Ltd. Fixed Inductors CMLE105T-4R7MS

Description
4.7µH Shielded Inductor 10.5A 11.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 10.5A 11.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-CMLE105T-4R7MSTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.5A 11.5mOhm Max Nonstandard

4.7µH Shielded Inductor 10.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-CMLE105T-4R7MSCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.5A 11.5mOhm Max Nonstandard

4.7µH Shielded Inductor 10.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-CMLE105T-4R7MSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details